SMPTE ST 146M

Motion-Picture Film — 16- and 8-mm Reversal Color Camera Films — Determination of Speed

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 6 June 2001
Status: active
Page Count: 1
scope:

Specifications

This standard specifies a method for the determination of speed of 16-mm, 8-mm type R, and 8-mm type S reversal color camera films intended for direct projection in motion-picture photography.

Basic standard

ISO 2240 constitutes the basis for this standard.

Document History

SMPTE ST 146M
June 6, 2001
Motion-Picture Film — 16- and 8-mm Reversal Color Camera Films — Determination of Speed
Specifications This standard specifies a method for the determination of speed of 16-mm, 8-mm type R, and 8-mm type S reversal color camera films intended for direct projection in motion-picture...
June 6, 2001
Motion-Picture Film - 16- and 8-mm Reversal Color Camera Films - Determination of Speed
A description is not available for this item.
January 1, 1996
Motion-Picture Film - 16- and 8-mm Reversal Color Camera Films - Determination of Speed
A description is not available for this item.

References

Advertisement