SAE International - AS1339H

Hose Assembly, Polytetrafluoroethylene, Metallic Reinforced, 3000 psi, 400 °F, Lightweight, Hydraulic and Pneumatic

active
Buy Now
Organization: SAE International
Publication Date: 27 September 2017
Status: active
description:

This Aerospace Standard (AS) defines the requirements for a lightweight polytetrafluoroethylene (PTFE) lined, metallic reinforced, hose assembly suitable for use in high temperature, 400... View More

Document History

AS1339H
September 27, 2017
Hose Assembly, Polytetrafluoroethylene, Metallic Reinforced, 3000 psi, 400 °F, Lightweight, Hydraulic and Pneumatic
This Aerospace Standard (AS) defines the requirements for a lightweight polytetrafluoroethylene (PTFE) lined, metallic reinforced, hose assembly suitable for use in high temperature, 400 °F, high...

References

Advertisement