SAE International - AS7474D

Bolts and Screws, Steel, Corrosion-Resistant, UNS S17400 Tensile Strength 140 ksi Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 7 October 2022
Status: active
description:

This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The... View More

Document History

AS7474D
October 7, 2022
Bolts and Screws, Steel, Corrosion-Resistant, UNS S17400 Tensile Strength 140 ksi Procurement Specification
This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The following...

References

Advertisement