SAE International - AS4959A
Bolts and Screws, Steel, UNS S66286 Tensile Strength 140 ksi 1650 °F Solution Heat Treatment Aged Before Fillet and Thread Rolling Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 January 2018 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS4959A
January 19, 2018
Bolts and Screws, Steel, UNS S66286 Tensile Strength 140 ksi 1650 °F Solution Heat Treatment Aged Before Fillet and Thread Rolling Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS...