DS/EN 60851-6/A2

Winding Wires - Test methods - Part 6: Thermal properties

inactive
Organization: DS
Publication Date: 25 May 2004
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60851 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 12: Loss of mass. For definitions, general notes on methods of tests and the complete series of methods of test for winding wires see IEC 60851-1.

Document History

September 17, 2012
Winding wires - Test methods - Part 6: Thermal properties
IEC 60851-6:2012 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 21: Loss of mass. For definitions, general notes on methods of test...
DS/EN 60851-6/A2
May 25, 2004
Winding Wires - Test methods - Part 6: Thermal properties
This part of IEC 60851 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 12: Loss of mass. For definitions, general notes on methods of...
December 23, 1999
Winding Wires - Test methods - Part 6: Thermal properties
This part of IEC 851 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 12: Loss of mass. For definitions, general notes on methods of...
Winding wires - Test methods -- Part 6: Thermal properties
This part of IEC 60851 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 21: Loss of mass. For definitions, general notes on methods of...
Winding wires - Test methods -- Part 6: Thermal properties
This part of IEC 851 specifies the following tests: - Test 9: Heat shock; - Test 10: Cut-through; - Test 15: Temperature index; - Test 12: Loss of mass. For definitions, general notes on methods of...
Advertisement