SAE International - AS7471H

Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion and Heat Resistant Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 7 February 2018
Status: active
description:

This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More

Document History

AS7471H
February 7, 2018
Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion and Heat Resistant Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...

References

Advertisement