SAE International - AS7454C

Bolts and Screws, Steel, Low Alloy, Heat Resistant 135000 psi Tensile Strength, Normalized and Tempered, Roll Threaded

active
Buy Now
Organization: SAE International
Publication Date: 10 May 2023
Status: active
description:

This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675.

Document History

AS7454C
May 10, 2023
Bolts and Screws, Steel, Low Alloy, Heat Resistant 135000 psi Tensile Strength, Normalized and Tempered, Roll Threaded
This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675.

References

Advertisement