SAE International - AS6810
Requirements for Accreditation Bodies when Accrediting Test Laboratories Performing Detection of Suspect/Counterfeit in Accordance with AS6171 General Requirements and the Associated Test Methods
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 May 2018 |
| Status: | active |
description:
The criteria defined herein shall be utilized by an ISO/IEC 17025 Accreditation Body (AB) to establish conformance with AS6171
Test Methods Standard; General Requirements,... View More
Document History
AS6810
May 16, 2018
Requirements for Accreditation Bodies when Accrediting Test Laboratories Performing Detection of Suspect/Counterfeit in Accordance with AS6171 General Requirements and the Associated Test Methods
The criteria defined herein shall be utilized by an ISO/IEC 17025 Accreditation Body (AB) to establish conformance with AS6171 Test Methods Standard; General Requirements, Suspect/Counterfeit,...