SAE International - AIR1758A

Limits and Fits - International Metric Tolerance System

active
Buy Now
Organization: SAE International
Publication Date: 9 August 2018
Status: active
description:

This information report provides guidance when the ISO International metric tolerance system for limits and fits per ISO/R286 or ANSI B4.2-1978 is applied on a standard, and also provides a... View More

Document History

AIR1758A
August 9, 2018
Limits and Fits - International Metric Tolerance System
This information report provides guidance when the ISO International metric tolerance system for limits and fits per ISO/R286 or ANSI B4.2-1978 is applied on a standard, and also provides a selected...
Advertisement