SAE International - MA1518C
Bolts, Screws, and Nuts - External Wrenching, Metric Threads - Design Parameters for
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 May 2019 |
| Status: | active |
description:
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa:
a
Head dimensions... View More
Document History
MA1518C
May 3, 2019
Bolts, Screws, and Nuts - External Wrenching, Metric Threads - Design Parameters for
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: a Head dimensions (see 3.1 ) b Shank dimensions (see 3.2 ) c...