SAE International - AS6450B
Lubricant Application, Solid Film, Heat Cured, Potable Water, Hydraulic, and Other Fluid Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 May 2019 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) establishes the surface pretreatment, temperature, and baking time required to cure AS6449 Type I and Type II solid film lubricant (SFL) when it is applied over... View More
Document History
AS6450B
May 20, 2019
Lubricant Application, Solid Film, Heat Cured, Potable Water, Hydraulic, and Other Fluid Systems
This SAE Aerospace Standard (AS) establishes the surface pretreatment, temperature, and baking time required to cure AS6449 Type I and Type II solid film lubricant (SFL) when it is applied over the...