SAE International - AS4832A

Gland Design: Nominal 3/8 Inch Cross Section for Compression-Type Seals

active
Buy Now
Organization: SAE International
Publication Date: 17 June 2019
Status: active
description:

This SAE Aerospace Standard (AS) offers gland details for a 0.364 inch (9.246 mm) cross-section gland (nominal 3/8 inch) with proposed gland lengths for compression-type seals with two backup... View More

Document History

AS4832A
June 17, 2019
Gland Design: Nominal 3/8 Inch Cross Section for Compression-Type Seals
This SAE Aerospace Standard (AS) offers gland details for a 0.364 inch (9.246 mm) cross-section gland (nominal 3/8 inch) with proposed gland lengths for compression-type seals with two backup rings...

References

Advertisement