SAE International - AS5000E

Fitting, Plug-in Union, Ring Locked, 24 Degree Cone, Fluid Connection, 5080 psi (35000 kPa), Specification for

active
Buy Now
Organization: SAE International
Publication Date: 23 January 2020
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for 24 degree cone AS5827 or EN 6123 flareless ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems... View More

Document History

AS5000E
January 23, 2020
Fitting, Plug-in Union, Ring Locked, 24 Degree Cone, Fluid Connection, 5080 psi (35000 kPa), Specification for
This SAE Aerospace Standard (AS) establishes the requirements for 24 degree cone AS5827 or EN 6123 flareless ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems at...

References

Advertisement