CEN - EN 16066
Packaging - Rigid plastic containers - PET finish 26,7 (lead 6,35)
| Organization: | CEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 17,07 mm height for flat waters and non carbonated beverages.
This finish can be used for aseptic filling and filling with introduction of nitrogen.
This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.
Document History