SAE International - AS4108D

T-Bolt and Eye Bolt, A286 CRES, 1000 °F Fatigue Rated

active
Buy Now
Organization: SAE International
Publication Date: 1 September 2021
Status: active
description:

This specification defines the requirements for A286 CRES T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000... View More

Document History

AS4108D
September 1, 2021
T-Bolt and Eye Bolt, A286 CRES, 1000 °F Fatigue Rated
This specification defines the requirements for A286 CRES T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000 °F...

References

Advertisement