SAE International - AS7482C
Studs, Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 October 2021 |
| Status: | active |
description:
This specification covers studs made from a corrosion and heat resistant, precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286.
Document History
AS7482C
October 28, 2021
Studs, Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification
This specification covers studs made from a corrosion and heat resistant, precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286.