SAE International - ARP1676A

Recommended Formulae for Determining Drop Dimensions for Simple-Bend Tube Fittings with Flared and Flareless End Connections Used in Aerospace Applications

active
Buy Now
Organization: SAE International
Publication Date: 14 February 2022
Status: active
description:

These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace... View More

Document History

ARP1676A
February 14, 2022
Recommended Formulae for Determining Drop Dimensions for Simple-Bend Tube Fittings with Flared and Flareless End Connections Used in Aerospace Applications
These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace...
Advertisement