SAE International - AS6039E

Bearings, Ball, Rod End, Double Row, Self-Aligning

active
Buy Now
Organization: SAE International
Publication Date: 10 June 2022
Status: active
description:

This SAE Aerospace Standard (AS) covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 to 250 °F and (2) -65 to 300 °F with 20%... View More

Document History

AS6039E
June 10, 2022
Bearings, Ball, Rod End, Double Row, Self-Aligning
This SAE Aerospace Standard (AS) covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 to 250 °F and (2) -65 to 300 °F with 20% reduction...

References

Advertisement