SAE International - AS7471K

Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion- and Heat-Resistant Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 14 February 2023
Status: active
description:

This procurement specification covers bolts and screws made from a corrosion- and heat-resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More

Document History

AS7471K
February 14, 2023
Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion- and Heat-Resistant Procurement Specification
This procurement specification covers bolts and screws made from a corrosion- and heat-resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...

References

Advertisement