SAE International - J1142_199402

TOWABILITY DESIGN CRITERIA AND EQUIPMENT USE— PASSENGER CARS, VANS, AND LIGHT-DUTY TRUCKS

active
Buy Now
Organization: SAE International
Publication Date: 2 February 1994
Status: active
description:

This SAE Recommended Practice describes the type of equipment commonly used with towing equipment, provides information to calculate safe steering loads, and outlines design criteria.

Document History

October 28, 2019
Towability Design Criteria and Equipment Use - Passenger Cars, Vans, and Light-Duty Trucks
This SAE Recommended Practice describes the type of equipment commonly used with towing equipment, provides information to calculate safe steering loads, and outlines design criteria.
J1142_199402
February 2, 1994
TOWABILITY DESIGN CRITERIA AND EQUIPMENT USE— PASSENGER CARS, VANS, AND LIGHT-DUTY TRUCKS
This SAE Recommended Practice describes the type of equipment commonly used with towing equipment, provides information to calculate safe steering loads, and outlines design criteria.
June 1, 1991
TOWABILITY DESIGN CRITERIA AND EQUIPMENT USE—PASSENGER CARS, VANS, AND LIGHT DUTY TRUCKS
The purpose of this SAE Recommended Practice is to provide guidelines for equipment usage and the design of vehicles to minimize damage in the towing of vehicles up to 4173 kg (9200 lb) GVWR in the...
July 1, 1976
TOWABILITY DESIGN CRITERIA—PASSENGER CARS
A description is not available for this item.

References

Advertisement