SAE International - J459_199110
BEARING AND BUSHING ALLOYS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1991 |
| Status: | active |
description:
The bearing performance of steel backed half bearings, bushings, and washers is dependent on the properties and thickness of the lining alloy, the strength and dimensional stability of the steel... View More
Document History
January 10, 2018
Bearing and Bushing Alloys
The bearing performance of steel backed half bearings, bushings, and washers is dependent on the properties and thickness of the lining alloy, the strength and dimensional stability of the steel...
J459_199110
October 1, 1991
BEARING AND BUSHING ALLOYS
The bearing performance of steel backed half bearings, bushings, and washers is dependent on the properties and thickness of the lining alloy, the strength and dimensional stability of the steel...