SAE International - J347_200210

Diesel Fuel Injector Assembly Type 7 (9.5 mm)

active
Buy Now
Organization: SAE International
Publication Date: 25 October 2002
Status: active
description:

This SAE Standard specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines.

Document History

November 24, 2015
Diesel Fuel Injector Assembly Type 7 (9.5 mm)
This SAE Standard specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines. Field of Application This document is...
J347_200210
October 25, 2002
Diesel Fuel Injector Assembly Type 7 (9.5 mm)
This SAE Standard specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines.
July 10, 1995
DIESEL FUEL INJECTOR ASSEMBLY TYPE (9.5 MM)
This SAE Standard specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines.
July 1, 1988
DIESEL FUEL INJECTOR ASSEMBLY TYPE 7 (9.5 mm)
This standard specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines.
Advertisement