SAE International - J2469_200408
Clutch Application Powertrain Startability Rating Requirements for Truck and Bus Applications
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 August 2004 |
| Status: | active |
description:
Although not limited to, these installations are normally used on trucks considered as Medium Duty (Class 6 and 7), as well as Heavy Duty (Class 8).
Document History
September 19, 2017
Clutch Application Powertrain Startability Rating Requirements for Truck and Bus Applications
Although not limited to, these installations are normally used on trucks considered as Medium Duty (Class 6 and 7), as well as Heavy Duty (Class 8).
J2469_200408
August 25, 2004
Clutch Application Powertrain Startability Rating Requirements for Truck and Bus Applications
Although not limited to, these installations are normally used on trucks considered as Medium Duty (Class 6 and 7), as well as Heavy Duty (Class 8).