SAE International - J1581_200602
Cutting Edge—Optional Cross-Sections and Dimensions Loader Straight
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 February 2006 |
| Status: | active |
description:
The purpose of this SAE Recommended Practice is to specify dimensions for loader straight cutting edge cross sections without holes and with bolt holes for mounting bolt-on teeth and tooth... View More
Document History
October 25, 2011
Cutting Edge - Optional Cross-Sections and Dimensions Loader Straight
The purpose of this SAE Recommended Practice is to specify dimensions for loader straight cutting edge cross sections without holes and with bolt holes for mounting bolt-on teeth and tooth adaptors...
J1581_200602
February 5, 2006
Cutting Edge—Optional Cross-Sections and Dimensions Loader Straight
The purpose of this SAE Recommended Practice is to specify dimensions for loader straight cutting edge cross sections without holes and with bolt holes for mounting bolt-on teeth and tooth adaptors...
September 1, 1989
CUTTING EDGE—OPTIONAL CROSS-SECTIONS AND DIMENSIONS LOADER STRAIGHT
The purpose of this SAE Recommended Practice is to specify dimensions for loader straight cutting edge cross sections without holes and with bolt holes for mounting bolt-on teeth and tooth adaptors...