SAE International - J2535_200612

Setting Preload in Heavy-Duty Wheel Bearings

active
Buy Now
Organization: SAE International
Publication Date: 6 December 2006
Status: active
description:

This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842:

a

"N" trailer... View More

Document History

October 7, 2019
Setting Preload in Heavy-Duty Wheel Bearings
This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842: a "N" trailer axle b "R" powered rear axle c...
February 11, 2013
Setting Preload in Heavy-Duty Wheel Bearings
This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842: a "N" trailer axle b "R" powered rear axle c...
J2535_200612
December 6, 2006
Setting Preload in Heavy-Duty Wheel Bearings
This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842: a "N" trailer axle b "R" powered rear axle c...
March 1, 2001
Setting Preload in Heavy-Duty Wheel Bearings
This SAE Recommended Practice applies to the four primary, large volume applications in the class 7-8 heavy-duty market place, as specified in SAE J1842: a "N" trailer axle b "R" powered rear axle c...

References

Advertisement