SAE International - J2473_200711

Self-Propelled Sweepers and Scrubbers—Maximum Gradient Rating During Hopper Discharge

active
Buy Now
Organization: SAE International
Publication Date: 15 November 2007
Status: active
description:

This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130.

Document History

April 4, 2023
Self-Propelled Sweepers and Scrubbers - Maximum Gradient Rating During Hopper Discharge
This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130-1 and SAE J2130-2.
April 28, 2014
Self-Propelled Sweepers and Scrubbers - Maximum Gradient Rating During Hopper Discharge
This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130-1 and SAE J2130-2.
J2473_200711
November 15, 2007
Self-Propelled Sweepers and Scrubbers—Maximum Gradient Rating During Hopper Discharge
This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130.
August 15, 2001
Self-Propelled Sweepers and Scrubbers—Maximum Gradient Rating During Hopper Discharge
This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130.

References

Advertisement