SAE International - J1999_200806
Internal Combustion Engines--Piston Rings--Scraper Rings
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 30 June 2008 |
| Status: | active |
description:
This SAE Standard specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types.
Dimensional Tables 7 and 8 offer the choice of two radial wall... View More
Document History
J1999_200806
June 30, 2008
Internal Combustion Engines--Piston Rings--Scraper Rings
This SAE Standard specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables 7 and 8 offer the choice of two radial wall thicknesses: Radial wall...
April 17, 1998
Internal Combustion Engines—Piston Rings—Scraper Rings
Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables 7 and 8 offer...
October 1, 1992
INTERNAL COMBUSTION ENGINES—PISTON RINGS—SCRAPER RINGS
A description is not available for this item.
October 1, 1989
INTERNAL COMBUSTION ENGINES - PISTON RINGS - SCRAPER RINGS
Differences, where they exist, are shown in Appendix A . This document specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables 7 and 8 offer the...