SAE International - J2263_200812
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 December 2008 |
| Status: | active |
description:
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 and 15 km/h (71.5 and 9.3 mi/h). It employs the coastdown method and... View More
Document History
May 26, 2020
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 km/h and 15 km/h (or between 70 mph and 10 mph). It employs the coastdown...
J2263_200812
December 12, 2008
Road Load Measurement Using Onboard Anemometry and Coastdown Techniques
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 and 15 km/h (71.5 and 9.3 mi/h). It employs the coastdown method and applies...
October 1, 1996
ROAD LOAD MEASUREMENT USING ONBOARD ANEMOMETRY AND COASTDOWN TECHNIQUES
This SAE Recommended Practice establishes a procedure for determination of vehicle road load force for speeds between 115 and 15 km/h (71.5 and 9.3 mph). It employs the coastdown method and applies...