SAE International - J607_198808
Small Spark Ignition Engine Test Code
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 August 1988 |
| Status: | active |
description:
The purpose of this code is to prove a uniform means of comparing small gasoline engines of 0.82 L (50 in3) or less in displacement and 15.1 kW (20 hp) or less in power output. It is not intended... View More
Document History
J607_198808
August 25, 1988
Small Spark Ignition Engine Test Code
The purpose of this code is to prove a uniform means of comparing small gasoline engines of 0.82 L (50 in3) or less in displacement and 15.1 kW (20 hp) or less in power output. It is not intended as...