SAE International - J1468_200604
Application Testing of Oil-to-Air Oil Coolers for Heat Transfer Performance
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 April 2006 |
| Status: | active |
description:
This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. Such oil coolers may be used for the purpose of cooling automatic transmission... View More
Document History
December 13, 2021
Oil Cooler Application Testing and Nomenclature
This SAE Recommended Practice is applicable to oil-to-air and oil-to-coolant oil coolers installed on mobile or stationary equipment and provides a glossary of oil cooler nomenclature. Such oil...
March 21, 2017
Oil Cooler Application Testing and Nomenclature
This SAE Recommended Practice is applicable to oil-to-air and oil-to-coolant oil coolers installed on mobile or stationary equipment and provides a glossary of oil cooler nomenclature. Such oil...
October 1, 2010
Oil Cooler Application Testing and Nomenclature
This SAE Recommended Practice is applicable to oil-to-air and oil-to-water oil coolers installed on mobile or stationary equipment and provides a glossary of oil cooler nomenclature. Such oil coolers...
J1468_200604
April 17, 2006
Application Testing of Oil-to-Air Oil Coolers for Heat Transfer Performance
This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. Such oil coolers may be used for the purpose of cooling automatic transmission...
May 26, 1999
Application Testing of Oil-to-Air Oil Coolers for Heat Transfer Performance
This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. Such oil coolers may be used for the purpose of cooling automatic transmission...
May 20, 1993
APPLICATION TESTING OF OIL-TO-AIR OIL COOLERS FOR COOLING PERFORMANCE
This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. This document outlines the method of procuring the test data to determine operating...
November 1, 1985
APPLICATION TESTING OF OIL TO AIR OIL COOLERS FOR COOLING PERFORMANCE
This Recommended Practice is applicable to oil to air oil coolers installed on mobile or stationary equipment. This document outlines the method of procuring the test data to determine operating...