SAE International - J1507_198701
ANECHOIC TEST FACILITY RADIATED SUSCEPTIBILITY 20 MHz TO 18 GHz ELECTROMAGNETIC FIELD
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1987 |
| Status: | active |
description:
This information report gives typical requirements for an anechoic chamber in which the system susceptibility of an operating motor vehicle to electromagnetic fields can be determined in the... View More
Document History
J1507_198701
January 1, 1987
ANECHOIC TEST FACILITY RADIATED SUSCEPTIBILITY 20 MHz TO 18 GHz ELECTROMAGNETIC FIELD
This information report gives typical requirements for an anechoic chamber in which the system susceptibility of an operating motor vehicle to electromagnetic fields can be determined in the...