SAE International - J1945_200004

Cross-Tooth Companion Flanges, Type T

active
Buy Now
Organization: SAE International
Publication Date: 28 April 2000
Status: active
description:

This SAE Standard specifies the nominal dimensions and tolerances which affect interchangeability between cross-tooth companion flanges type T and mating parts. Dimensions and tolerances of the... View More

Document History

August 8, 2006
Cross-Tooth Companion Flanges, Type T
This SAE Standard specifies the nominal dimensions and tolerances which affect interchangeability between cross-tooth companion flanges type T and mating parts. Dimensions and tolerances of the...
J1945_200004
April 28, 2000
Cross-Tooth Companion Flanges, Type T
This SAE Standard specifies the nominal dimensions and tolerances which affect interchangeability between cross-tooth companion flanges type T and mating parts. Dimensions and tolerances of the...
January 1, 1990
CROSS-TOOTH COMPANION FLANGES, TYPE T
This document specifies the nominal dimensions and tolerances which affect interchangeability between cross-tooth companion flanges type T and mating parts. Dimensions and tolerances of the mating...
Advertisement