SAE International - J2334_200210
Cosmetic Corrosion Lab Test
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 October 2002 |
| Status: | active |
description:
The SAE J2334 lab test procedure should be used when determining cosmetic corrosion performance for a particular coating system, substrate, process, or design. Since it is a field correlated test,... View More
Document History
April 5, 2016
Laboratory Cyclic Corrosion Test
The SAE J2334 lab test procedure should be used when determining corrosion performance for a particular coating system, substrate, process, or design. Since it is a field-correlated test, it can be...
December 1, 2003
Laboratory Cyclic Corrosion Test
The SAE J2334 lab test procedure should be used when determining corrosion performance for a particular coating system, substrate, process, or design. Since it is a field-correlated test, it can be...
J2334_200210
October 4, 2002
Cosmetic Corrosion Lab Test
The SAE J2334 lab test procedure should be used when determining cosmetic corrosion performance for a particular coating system, substrate, process, or design. Since it is a field correlated test, it...
June 1, 1998
Cosmetic Corrosion Lab Test
The SAE J2334 lab test procedure should be used when determining cosmetic corrosion performance for a particular coating system, substrate, process, or design. Since it is a field correlated test, it...