SAE International - J754_197201

LUBRICANT TYPES—CONSTRUCTION AND INDUSTRIAL MACHINERY

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1972
Status: active
description:

Table 1

lists the components of construction and industrial equipment and the various lubricants which may be used.

Table 2

lists lubricant types and identifying... View More

Document History

September 28, 2009
Lubricant Types--Construction and Industrial Machinery
This SAE Information Report is an introduction to lubricant classifications, specifications, and types in common use today. It emphasizes the desirability of using a minimum number of lubricants....
J754_197201
January 1, 1972
LUBRICANT TYPES—CONSTRUCTION AND INDUSTRIAL MACHINERY
Table 1 lists the components of construction and industrial equipment and the various lubricants which may be used. Table 2 lists lubricant types and identifying abbreviations. Lubricants that had...

References

Advertisement