SAE International - J818_198705

RATED OPERATING LOAD FOR LOADERS

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1987
Status: active
description:

This SAE Standard applies to wheel and crawler loaders taking only hydraulic lift capacity and tipping capacity into consideration.

It is recognized that specific operating conditions may... View More

Document History

January 2, 2013
Rated Operating Load for Loaders
This SAE Standard establishes the definition of a normal all day rated operating load for loaders as defined in SAE J1057. This SAE Standard applies to wheel and crawler loaders taking only hydraulic...
April 30, 2007
Rated Operating Load for Loaders
This SAE Standard applies to wheel and crawler loaders taking only hydraulic lift capacity and tipping capacity into consideration. It is recognized that specific operating conditions may allow...
J818_198705
May 1, 1987
RATED OPERATING LOAD FOR LOADERS
This SAE Standard applies to wheel and crawler loaders taking only hydraulic lift capacity and tipping capacity into consideration. It is recognized that specific operating conditions may allow...

References

Advertisement