SAE International - J860_199601
TEST METHOD FOR MEASURING MASS (WEIGHT) OF ORGANIC TRIM MATERIALS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1996 |
| Status: | active |
description:
This SAE Standard is used to determine the mass, in grams per square meter, of materials used for trimming automobile interiors.
Document History
April 27, 2022
Test Method for Measuring Mass (Weight) of Organic Trim Materials
This SAE Standard is used to determine the mass per unit area, in grams per square meter, of materials used for trimming automobile interiors.
June 19, 2015
Test Method for Measuring Mass (Weight) of Organic Trim Materials
This SAE Standard is used to determine the mass per unit area, in grams per square meter, of materials used for trimming automobile interiors.
July 20, 2009
Test Method for Measuring Mass (Weight) of Organic Trim Materials
This SAE Standard is used to determine the mass per unit area, in grams per square meter, of materials used for trimming automobile interiors.
May 28, 2003
Test Method for Measuring Mass (Weight) of Organic Trim Materials
This SAE Standard is used to determine the mass per unit area, in grams per square meter, of materials used for trimming automobile interiors.
J860_199601
January 1, 1996
TEST METHOD FOR MEASURING MASS (WEIGHT) OF ORGANIC TRIM MATERIALS
This SAE Standard is used to determine the mass, in grams per square meter, of materials used for trimming automobile interiors.
January 1, 1985
TEST METHOD FOR MEASURING WEIGHT OF ORGANIC TRIM MATERIALS
This procedure is used to determine the weight, in grams per square meter, of materials used for trimming automobile interiors.