SAE International - J1041_199110
BRAKING SYSTEM TEST PROCEDURES AND BRAKING PERFORMANCE CRITERIA FOR AGRICULTURAL TRACTORS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1991 |
| Status: | active |
description:
The test procedures and performance criteria are directed to operation and parking of agricultural tractors equipped with braking system(s) and having a maximum design speed exceeding 6 km/h.... View More
Document History
J1041_199110
October 1, 1991
BRAKING SYSTEM TEST PROCEDURES AND BRAKING PERFORMANCE CRITERIA FOR AGRICULTURAL TRACTORS
The test procedures and performance criteria are directed to operation and parking of agricultural tractors equipped with braking system(s) and having a maximum design speed exceeding 6 km/h....
March 1, 1983
BRAKE TEST PROCEDURE AND BRAKE PERFORMANCE CRITERIA FOR AGRICULTURAL EQUIPMENT
The test procedures and performance criteria are directed to the travel, parking, and towing of agricultural equipment that may be operated on a highway.