AHRI - 551/591 SI

Performance Rating Of Water-Chilling and Heat Pump Water-Heating Packages Using the Vapor Compression Cycle

inactive
Organization: AHRI
Publication Date: 1 January 2011
Status: inactive
Page Count: 69
scope:

This standard applies to factory-made vapor compression refrigeration Water-Chilling and Water-Heating Packages including one or more hermetic or open drive compressors. These Water-Chilling and Water-Heating Packages include:

• Water-Cooled, Air-Cooled, or evaporatively-cooled condensers

• Water-Cooled heat reclaim condensers

• Air-to-water heat pump

• Water-to-water heat pumps with a capacity greater or equal to 40 kW. Water-to-water heat pumps with a capacity less than 40 kW are covered by the latest edition of AHRI Standard 320

Note that this standard covers products that may not currently be covered under a certification program.

Purpose. The purpose of this standard is to establish for Water-Chilling and Water-Heating Packages using the vapor compression cycle: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, efficiency regulators, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

January 1, 2020
Performance Rating of Water-chilling and Heat Pump Water-heating Packages Using the Vapor Compression Cycle
This standard applies to factory-made vapor compression refrigeration Water-chilling and Water-heating Packages including one or more compressors. These Water-chilling and Water-heating Packages...
January 1, 2015
Performance Rating of Water-chilling and Heat Pump Water-heating Packages Using the Vapor Compression Cycle
This standard applies to factory-made vapor compression refrigeration Water-chilling and Water-heating Packages including one or more compressors. These Water-chilling and Water-heating Packages...
551/591 SI
January 1, 2011
Performance Rating Of Water-Chilling and Heat Pump Water-Heating Packages Using the Vapor Compression Cycle
This standard applies to factory-made vapor compression refrigeration Water-Chilling and Water-Heating Packages including one or more hermetic or open drive compressors. These Water-Chilling and...

References

Advertisement