SAE International - J1502_198604
HYDRAULIC DIAGNOSTIC COUPLINGS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1986 |
| Status: | active |
description:
This standard applies to hydraulic couplings used on machines defined in SAE J1116 and to the male halves intended for use in diagnostic ports specified in SAE J1298. It
does not apply to... View More
Document History
May 26, 2022
Connections for Fluid Power and General Use - Hydraulic Couplings - Diagnostic
SAE J1502 specifies dimensions, performance requirements, and test procedures for the male half of a diagnostic coupler with either a metric M14x1.5 or an inch 9/16-18 straight thread stud end. The...
May 3, 2013
Connections for Fluid Power and General Use - Hydraulic Couplings - Diagnostic
SAE J1502 specifies dimensions, performance requirements, and test procedures for the male half of a diagnostic coupler with either a metric M14×1.5 or an inch 9/16-18 straight thread stud end. The...
April 1, 1997
CONNECTIONS FOR FLUID POWER AND GENERAL USE— HYDRAULIC COUPLINGS—DIAGNOSTIC
SAE J1502 specifies dimensions, performance requirements, and test procedures for the male half of a diagnostic coupler with either a metric M14x1.5 or an inch 9/16-18 straight thread stud end. The...
J1502_198604
April 1, 1986
HYDRAULIC DIAGNOSTIC COUPLINGS
This standard applies to hydraulic couplings used on machines defined in SAE J1116 and to the male halves intended for use in diagnostic ports specified in SAE J1298. It does not apply to the mating...