SAE International - J1726_199512

AIR-TO-AIR CHARGE AIR COOLER (CAC) INTERNAL CLEANLINESS

active
Buy Now
Organization: SAE International
Publication Date: 1 December 1995
Status: active
description:

This SAE Recommended Practice outlines the acceptance criteria and procedure for determining CAC internal cleanliness as it applies to completed assemblies ready for engine air intake loop... View More

Document History

September 5, 2019
Charge Air Cooler Internal Cleanliness, Leakage, and Nomenclature
This SAE Recommended Practice provides test methods and criteria for evaluating the internal cleanliness and air leakage for engine charge air coolers. This SAE Recommended Practice also provides...
July 1, 2015
Charge Air Cooler Internal Cleanliness, Leakage, and Nomenclature
This SAE Recommended Practice provides test methods and criteria for evaluating the internal cleanliness and air leakage for engine charge air coolers. This SAE Recommended Practice also provides...
February 15, 2010
Charge Air Cooler Internal Cleanliness, Leakage, and Nomenclature
This SAE Recommended Practice provides test methods and criteria for evaluating the internal cleanliness and air leakage. This SAE Recommended Practice also provides nomenclature and terminology in...
April 2, 2009
Air-to-Air Charge Air Cooler (CAC) Internal Cleanliness
This SAE Recommended Practice outlines a procedure and acceptance criteria for determining the internal cleanliness of CAC assemblies ready for installation in the engine air intake loop in vehicle...
November 1, 2000
Air-to-Air Charge Air Cooler (CAC) Internal Cleanliness
This SAE Standard outlines the acceptance criteria and procedure for determining the internal cleanliness of CAC assemblies ready for installation in the engine air intake loop in vehicular or...
J1726_199512
December 1, 1995
AIR-TO-AIR CHARGE AIR COOLER (CAC) INTERNAL CLEANLINESS
This SAE Recommended Practice outlines the acceptance criteria and procedure for determining CAC internal cleanliness as it applies to completed assemblies ready for engine air intake loop...

References

Advertisement