SAE International - J184_198708
QUALIFYING A SOUND DATA ACQUISITION SYSTEM
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1987 |
| Status: | active |
description:
The scope of the recommended practice includes the system performance requirements for the entire sound measurement system. It provides the methods needed to verify Type 1 or Type 2 instruments.... View More
Document History
August 13, 2014
Qualifying A Sound Data Acquisition System
Various SAE vehicle sound level measurement procedures require use of a sound level meter which meets the Type 1 or Type 2 requirements of ANSI S1.4-1983 (see 2.1.1.1 ), or an alternative system...
November 1, 1998
Qualifying A Sound Data Acquisition System
Various SAE vehicle sound level measurement procedures require use of a sound level meter which meets the Type 1 or Type 2 requirements of ANSI S1.4-1983 (see 2.1.1.1 ), or an alternative system...
J184_198708
August 1, 1987
QUALIFYING A SOUND DATA ACQUISITION SYSTEM
The scope of the recommended practice includes the system performance requirements for the entire sound measurement system. It provides the methods needed to verify Type 1 or Type 2 instruments....
February 1, 1987
Qualifying A Sound Data Acquisition System
The scope of the recommended practice includes the system performance requirements.for the entire sound measurement system. It provides the methods needed to verify Type 1 or Type 2 instruments....
July 1, 1972
QUALIFYING A SOUND DATA ACQUISITION SYSTEM
The scope includes determination of frequency response characteristics for the entire measurement system except the microphone. However, the procedure described herein prescribes inclusion of the...