SAE International - J190_197008

POWER STEERING PRESSURE HOSE—WIRE BRAID

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1970
Status: active
description:

This specification covers hose fabricated from wire braid and synthetic rubber, assembled with end fittings for use in automotive applications up to 1500 psi maximum pressure, as flexible... View More

Document History

July 5, 2012
Power Steering Pressure Hose - Wire Braid
This specification covers hose fabricated from wire braid and synthetic rubber, assembled with end fittings for use in automotive applications up to 10.3 MPa (1500 psi) maximum pressure, as flexible...
August 7, 2007
Power Steering Pressure Hose—Wire Braid
This specification covers hose fabricated from wire braid and synthetic rubber, assembled with end fittings for use in automotive applications up to 10.3 MPa (1500 psi) maximum pressure, as flexible...
May 1, 1998
Power Steering Pressure Hose—Wire Braid
This specification covers hose fabricated from wire braid and synthetic rubber, assembled with end fittings for use in automotive applications up to 10.3 MPa (1500 psi) maximum pressure, as flexible...
J190_197008
August 1, 1970
POWER STEERING PRESSURE HOSE—WIRE BRAID
This specification covers hose fabricated from wire braid and synthetic rubber, assembled with end fittings for use in automotive applications up to 1500 psi maximum pressure, as flexible connections...
Advertisement