SAE International - J53_198410

MINIMUM PERFORMANCE CRITERIA FOR EMERGENCY STEERING OF WHEELED EARTHMOVING CONSTRUCTION MACHINES

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1984
Status: active
description:

This recommended practice is specifically limited to tractor scrapers, wheel loaders, wheel tractors, graders, and dumpers (as defined in SAE J1116 (January, 1977) and J1057a (June, 1975)) which... View More

Document History

July 1, 1993
Minimum Performance Criteria for Emergency Steering of Wheeled Earthmoving Construction Machines
This SAE Recommended Practice provides minimum performance and test criteria for the emergency steering of specified machines in the event of an engine or steering power source failure. This criteria...
J53_198410
October 1, 1984
MINIMUM PERFORMANCE CRITERIA FOR EMERGENCY STEERING OF WHEELED EARTHMOVING CONSTRUCTION MACHINES
This recommended practice is specifically limited to tractor scrapers, wheel loaders, wheel tractors, graders, and dumpers (as defined in SAE J1116 (January, 1977) and J1057a (June, 1975)) which are...
December 1, 1978
MINIMUM PERFORMANCE CRITERIA FOR EMERGENCY STEERING OF WHEELED EARTHMOVING CONSTRUCTION MACHINES
This recommended practice is specifically limited to tractor scrapers, wheel loaders, wheel tractors, graders, and dumpers (as defined in SAE J1116 (January, 1977) and J1057a (June, 1975)) which are...
Advertisement