SAE International - J590D_197309
TURN SIGNAL FLASHERS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 1973 |
| Status: | active |
description:
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher... View More
Document History
J590D_197309
September 1, 1973
TURN SIGNAL FLASHERS
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal system as stated by the flasher...