SAE International - J945A_197309

VEHICULAR HAZARD WARNING SIGNAL FLASHER

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1973
Status: active
description:

Flasher(s) referred to in this SAE Recommended Practice are for nominal 12 V or 6 V d-c circuits and are required to operate from two signal lamps to the maximum design load including pilot lamps,... View More

Document History

J945A_197309
September 1, 1973
VEHICULAR HAZARD WARNING SIGNAL FLASHER
Flasher(s) referred to in this SAE Recommended Practice are for nominal 12 V or 6 V d-c circuits and are required to operate from two signal lamps to the maximum design load including pilot lamps, as...
Advertisement