SAE International - J945B_197507

VEHICULAR HAZARD WARNING SIGNAL FLASHER

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1975
Status: active
description:

Flasher(s) referred to in this SAE Recommended Practice are for nominal 12 V or 6 V d-c circuits and are required to operate from two signal lamps to the maximum design load including pilot lamps,... View More

Document History

January 1, 1977
VEHICULAR HAZARD WARNING SIGNAL FLASHER
Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are required to operate from two signal lamps to the maximum design load including pilot lamps, as stated by...
J945B_197507
July 1, 1975
VEHICULAR HAZARD WARNING SIGNAL FLASHER
Flasher(s) referred to in this SAE Recommended Practice are for nominal 12 V or 6 V d-c circuits and are required to operate from two signal lamps to the maximum design load including pilot lamps, as...
Advertisement