SAE International - J945_198706

VEHICULAR HAZARD WARNING SIGNAL FLASHER

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1987
Status: active
description:

This recommended practice defines the test conditions, procedures and minimum design requirements for nominal 6, 12 and 24 volt hazard warning signal flashers.

Document History

July 15, 1999
Vehicular Hazard Warning Flashers
This SAE Standard defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V hazard warning flashers. Document cancelled 1999. Information now contained in...
June 1, 1993
VEHICULAR HAZARD WARNING FLASHERS
This SAE Standard defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V hazard warning flashers.
J945_198706
June 1, 1987
VEHICULAR HAZARD WARNING SIGNAL FLASHER
This recommended practice defines the test conditions, procedures and minimum design requirements for nominal 6, 12 and 24 volt hazard warning signal flashers.
February 1, 1968
VEHICULAR HAZARD WARNING SIGNAL FLASHER
Flashers referred to in this SAE Recommended Practice are for nominal 6 v d-c or 12 v d-c circuits as specified by the manufacturer, and are required to operate from two signal lamps to the maximum...
February 1, 1966
Vehicular Hazard Warning Signal Flasher
Flashers referred to in this SAE Recommended Practice are for nominal 6 v d-c or 12 v d-c circuits as specified by the manufacturer, and are required to operate from two signal lamps to the maximum...
Advertisement