SAE International - J1580_201110
Metric Countersunk Holes for Cutting Edges and End Bits
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 27 October 2011 |
| Status: | active |
description:
this document is to be used on cutting edges and end bits in conjunction with metric bolts (reference ISO 7852-1982) typically used on off-road, self-propelled work machines as described in SAE... View More
Document History
J1580_201110
October 27, 2011
Metric Countersunk Holes for Cutting Edges and End Bits
this document is to be used on cutting edges and end bits in conjunction with metric bolts (reference ISO 7852-1982) typically used on off-road, self-propelled work machines as described in SAE...
December 1, 1989
METRIC COUNTERSUNK HOLES FOR CUTTING EDGES AND END BITS
this document is to be used on cutting edges and end bits in conjunction with metric bolts (reference ISO 7852-1982) typically used on off-road, self-propelled work machines as described in SAE...