SAE International - J1342_201206
Test Method for Determining Power Consumption of Engine Cooling Fan Drive Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 June 2012 |
| Status: | active |
description:
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is... View More
Document History
August 26, 2022
Test Method for Determining Power Consumption of Cooling Fan Drive Systems
The techniques outlined in this SAE Recommended Practice were developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is...
June 26, 2017
Test Method for Determining Power Consumption of Engine Cooling Fan Drive Systems
The techniques outlined in this SAE Recommended Practice were developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is...
J1342_201206
June 19, 2012
Test Method for Determining Power Consumption of Engine Cooling Fan Drive Systems
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is...
June 13, 2007
Test Method for Determining Power Consumption of Engine Cooling Fan Drive Systems
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses, but it is...
June 25, 2001
Test Method for Determining Power Consumption of Engine Cooling Fan-Drive Systems
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses. It is recommended...
September 1, 1994
METHOD FOR DETERMINING POWER CONSUMPTION OF ENGINE COOLING FAN-DRIVE SYSTEMS
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses. It is recommended...
August 1, 1989
METHOD FOR DETERMINING POWER CONSUMPTION OF ENGINE COOLING FAN-DRIVE SYSTEMS
The technique outlined in this SAE Recommended Practice was developed as part of an overall program for determining and evaluating fuel consumption of heavy-duty trucks and buses. It is recommended...
July 1, 1981
TEST METHOD FOR MEASURING POWER CONSUMPTION OF FAN DRIVE SYSTEMS FOR TRUCKS AND BUSES
The testing technique outlined in this SAE Recommended Practice was developed as part of an overall program for testing and evaluating fuel consumption of heavy-duty trucks and buses. The technique...