SAE International - J1940_201210

Small Engine Power and Torque Rating Procedure

active
Buy Now
Organization: SAE International
Publication Date: 15 October 2012
Status: active
description:

This SAE Standard is applicable to small spark ignition and compression ignition engines, having a maximum of 1.0 L swept volume displacement, powering off-road applications such as lawn and... View More

Document History

J1940_201210
October 15, 2012
Small Engine Power and Torque Rating Procedure
This SAE Standard is applicable to small spark ignition and compression ignition engines, having a maximum of 1.0 L swept volume displacement, powering off-road applications such as lawn and garden,...
May 29, 2002
Small Engine Power and Torque Rating Procedure
This SAE Standard is applicable to small spark and compression ignition engines, having a maximum of 1.0 L sweep volume displacement, which are commonly operated outdoors, powering lawn and garden,...
June 1, 1989
SMALL ENGINE POWER RATING PROCEDURE
This standard is applicable to small spark ignition and diesel engines, commonly operated outdoors, powering lawn and garden, construction, and general utility equipment. It is not intended to cover...

References

Advertisement